Minco thermistors are RoHS compliant and feature surface or pressure-sensitive mounting, and waterproof constructions suitable for continuous immersion. They also feature standard PTFE or silicone rubber insulated lead wire options
For applications requiring:
Fast, accurate response
Small temperature changes
Continuous immersion
Tight industry, government, or regional regulations
Temperature range of -50 to 135°C (-58 to 275°F)
Minco thermistors are RoHS compliant and feature surface or pressure-sensitive mounting, and waterproof constructions suitable for continuous immersion. They also feature standard PTFE or silicone rubber insulated lead wire options
For applications requiring:
- Fast, accurate response
- Small temperature changes
- Continuous immersion
- Tight industry, government, or regional regulations
- Temperature range of -50 to 135°C (-58 to 275°F)