The TS437TBY120A Flexible Thermal-Ribbon,Ñ¢ sensor from Minco is designed for surface mounting on pipes, eliminating the need for thermowells and associated installation costs. When properly installed and insulated, it offers accuracy and response comparable to traditional thermowell assemblies. The sensor features a silicone rubber body with a polyimide backing, ensuring durability and flexibility. It operates within a temperature range of -62 to 200°C for RTD applications and -45.5 to 135°C for thermistor applications. The leadwires are AWG 24 and made of silicone rubber, providing moisture resistance that meets MIL-STD-202, Method 104, Test Condition B. Optional accessories include a stainless steel braid for abrasion protection and pressure-sensitive adhesive for easier mounting on smooth surfaces.
Flexible Thermal-Ribbon™ sensors mount on the pipe surface so there’s no expense of a pipefitter to dr ain, drill, and tap the pipe for a thermowell because th ere is no thermowell When properly installed and insulate d, the accuracy and response of a Thermal-Ribbon equal s an immersed thermowell assembly.
Options include stainless steel braid over leadwire s to prevent abrasion damage and pressure-sensitive adhesive for easier mounting (smooth surfaces only) .
| Minco | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | TS437TBY120A |
| Product Name | Strip Sensing |
| Sensed Temperature | -49.9 to 275 F (-45.5 to 135 C) |