Minco Embedment Thermocouples TC102960TG48EB1

Description
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Withstand rough handling and harsh environments Temperature range of -184 to 260°C (-300 to 500°F), reducing for certain Type T options
Datasheet
Description
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Withstand rough handling and harsh environments Temperature range of -184 to 260°C (-300 to 500°F), reducing for certain Type T options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedment Thermocouples - TC102960TG48EB1 - Minco
Minneapolis, MN, United States
Embedment Thermocouples
TC102960TG48EB1
Embedment Thermocouples TC102960TG48EB1
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Withstand rough handling and harsh environments Temperature range of -184 to 260°C (-300 to 500°F), reducing for certain Type T options

Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable.

For applications requiring:

  • Reliable and rapid response
  • Installation in small space
  • Withstand rough handling and harsh environments
  • Temperature range of -184 to 260°C (-300 to 500°F), reducing for certain Type T options
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Thermocouple Temperature Probes
Product Number TC102960TG48EB1
Product Name Embedment Thermocouples
Sensed Temperature -299 to 257 F (-184 to 125 C)
Configuration Grounded Thermocouple
Probe Configuration Other (Special Purpose); Embedment Thermocouples
Unlock Full Specs
to access all available technical data

Similar Products

16 channels with FEP-insulated thermocouple cable and Lemo plug / socket FFA and PCA -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Industrial Thermocouples Sheath with Teflon or Fiberglass Leadwire and Stripped Ends - THERMOCOUPLE STYLES 02, 04, 28 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Teflon Coated Thermocouple Assembly - Special-Purpose -  - Pyromation
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple
Base, Noble and Refractory Metal Type J
Element Configuration Single Element
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details