Minco Dual Element RTDs S9078PMPM61T433Z315CAL11

Description
Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Redundant measurement feedback Average temperature readings High dielectric strength Temperature limit: 180°C (356°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Element RTDs - S9078PMPM61T433Z315CAL11 - Minco
Minneapolis, MN, United States
Dual Element RTDs
S9078PMPM61T433Z315CAL11
Dual Element RTDs S9078PMPM61T433Z315CAL11
Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Redundant measurement feedback Average temperature readings High dielectric strength Temperature limit: 180°C (356°F)

Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.

For applications requiring:

  • Reliable and continuous monitoring
  • Redundant measurement feedback
  • Average temperature readings
  • High dielectric strength
  • Temperature limit: 180°C (356°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S9078PMPM61T433Z315CAL11
Product Name Dual Element RTDs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Set Screw 8/32 - H3134 Series - Littelfuse, Inc.
Specs
Probe Configuration Surface
View Details
temperature plug for hygienic applications - TP2007 - ifm electronic gmbh
Specs
Sensed Temperature -148 to 572 F (-100 to 300 C)
Shock Survivability 50 g
Vibration Survivability 20 g
View Details
Sterisensor® Chamber/Load Sensor Assembly -  - Conax Technologies
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details