Thin-film elements from Minco, specifically part number S101162PD, are designed for cost-effective temperature sensing applications with resistance values up to 10k ,Ѷ. These elements feature a tolerance of ±0.12% in accordance with EN60751 Class B standards and are constructed on an aluminum oxide substrate with a fused glass cover, ensuring durability. The dimensional tolerances for the 400°C and 600°C elements are ±0.02" (0.5 mm), while surface mount technology (SMT) models have length and width tolerances of ±0.008" (0.2 mm) and thickness tolerances of ±0.004" (0.1 mm). The temperature coefficient of resistance (TCR) is 0.00385 ,Ѷ/,Ѷ/°C, with a repeatability of ±0.1°C or better. Stability is maintained with a drift of less than 0.1°C/year under normal usage conditions. These elements are robust, capable of withstanding vibrations of at least 20 G,Äôs across a frequency range of 10 to 2,000 Hz, and can endure shock levels of 100 G,Äôs minimum for a sine wave shock lasting 8 milliseconds. This combination of specifications makes them suitable for various sensing applications in demanding environments.
Thin film elements offer low cost and resistances t o 10k Ω.
Specifications
| Minco | |
|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements |
| Product Number | S101162PD |
| Product Name | Thin-Film |
| Operating Temperature | -58 to 302 F (-50 to 150 C) |
| Nominal Resistance | 100 R0 @ 0° C |
| Coefficient of Resistance | 0.003850 Alpha / °C |
| Technology | Thin Film; (Platinum) |