Minco Hazardous Area RTDs S100050PD59T314X394TS

Description
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas, including ATEX, IECEX, and CSA Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: -50 to 180°C (-58 to 356°F)
Datasheet
Description
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas, including ATEX, IECEX, and CSA Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: -50 to 180°C (-58 to 356°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area RTDs - S100050PD59T314X394TS - Minco
Minneapolis, MN, United States
Hazardous Area RTDs
S100050PD59T314X394TS
Hazardous Area RTDs S100050PD59T314X394TS
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas, including ATEX, IECEX, and CSA Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: -50 to 180°C (-58 to 356°F)

Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body.

For applications requiring:

  • Use in hazardous areas, including ATEX, IECEX, and CSA
  • Reliable and continuous monitoring
  • Average temperature readings
  • High dielectric strength
  • Temperature limit: -50 to 180°C (-58 to 356°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S100050PD59T314X394TS
Product Name Hazardous Area RTDs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 4
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034086-00 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT73H, SDT73S General Purpose Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Sheath with Leadwire and Flexible STST Armor - RTD/Style 03 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details