The RTD/Style 03 is a resistance temperature detector with a sheath, leadwire, and flexible stainless steel armor cable, designed for industrial temperature sensing applications. It features a 3-wire platinum element (DIN 0.00385, 100 Ω at 0°C) with optional accuracies of ±0.12%, ±0.06%, or ±0.01%. Sheath diameters available are 1/8, 3/16, 1/4, and 3/8 inch, with operating temperature ranges up to 788°C. The sheath is made of 316 stainless steel, and conductors are Teflon™ insulated. Armor options include standard, PVC-coated, or Teflon™-coated cable. The assembly supports various leadwire terminations and optional compression fittings, spring-loaded fittings, and bend configurations.
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for general industrial and OEM use. Typical applications that utilize RTDs include lab equipment, heat tracing, commercial appliances, and water treatment skids.
| United Electric Controls Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | RTD/Style 03 |
| Product Name | Industrial Resistance Temperature Detectors Sheath with Leadwire and Flexible STST Armor |
| Sensed Temperature | -50 to 1450 F (-45.56 to 788 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |