Minco Hazardous Area RTDs S100050PD110T315X237TS

Description
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas, including ATEX, IECEX, and CSA Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: -50 to 180°C (-58 to 356°F)
Datasheet
Description
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas, including ATEX, IECEX, and CSA Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: -50 to 180°C (-58 to 356°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area RTDs - S100050PD110T315X237TS - Minco
Minneapolis, MN, United States
Hazardous Area RTDs
S100050PD110T315X237TS
Hazardous Area RTDs S100050PD110T315X237TS
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas, including ATEX, IECEX, and CSA Reliable and continuous monitoring Average temperature readings High dielectric strength Temperature limit: -50 to 180°C (-58 to 356°F)

Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety” and “intrinsically safe” devices. These Class H RTDs feature a high temperature epoxy glass body.

For applications requiring:

  • Use in hazardous areas, including ATEX, IECEX, and CSA
  • Reliable and continuous monitoring
  • Average temperature readings
  • High dielectric strength
  • Temperature limit: -50 to 180°C (-58 to 356°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S100050PD110T315X237TS
Product Name Hazardous Area RTDs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 4
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details
Solid-State Temperature Sensor - 837T-D3G14A25PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 4.33 inch (110 mm)
Sensitive Length 10.63 inch (270 mm)
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Pt 100 M - pt-100-m - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details