Minco Polyimide Thermofoil™ Heaters HK6913

Description
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Customized options (i.e. SMT components, flex leads, connectors, and laminated to heatsinks) offer turnkey solutions to drastically reduce assembly time and increase productivity Custom profiling gives uniform thermal performance of the heating output to improve processing yields and productivity Custom shapes and sizes: Polyimide / FEP – 22" x 42" (560 x 1065 mm) Polyimide / WA/ULA – 22 ” x 72” (560 x 1825 mm) Custom resistance: Polyimide / FEP – 450 Ω/in² (70 Ω/cm²) Polyimide / WA/ULA – 1500 Ω/in² (233 Ω/cm²) WA or ULA internal adhesive is more economical than FEP for most custom designs that operate below 150°C NASA approval is available in nearly all of the standard size Polyimide heaters TÜV or UL recognition marking is optional Tighter resistance tolerance RoHS compliance
Description
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Customized options (i.e. SMT components, flex leads, connectors, and laminated to heatsinks) offer turnkey solutions to drastically reduce assembly time and increase productivity Custom profiling gives uniform thermal performance of the heating output to improve processing yields and productivity Custom shapes and sizes: Polyimide / FEP – 22" x 42" (560 x 1065 mm) Polyimide / WA/ULA – 22 ” x 72” (560 x 1825 mm) Custom resistance: Polyimide / FEP – 450 Ω/in² (70 Ω/cm²) Polyimide / WA/ULA – 1500 Ω/in² (233 Ω/cm²) WA or ULA internal adhesive is more economical than FEP for most custom designs that operate below 150°C NASA approval is available in nearly all of the standard size Polyimide heaters TÜV or UL recognition marking is optional Tighter resistance tolerance RoHS compliance

Suppliers

Company
Product
Description
Supplier Links
Minneapolis, MN, United States
Polyimide Thermofoil™ Heaters
HK6913
Polyimide Thermofoil™ Heaters HK6913
Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options: Customized options (i.e. SMT components, flex leads, connectors, and laminated to heatsinks) offer turnkey solutions to drastically reduce assembly time and increase productivity Custom profiling gives uniform thermal performance of the heating output to improve processing yields and productivity Custom shapes and sizes: Polyimide / FEP – 22" x 42" (560 x 1065 mm) Polyimide / WA/ULA – 22 ” x 72” (560 x 1825 mm) Custom resistance: Polyimide / FEP – 450 Ω/in² (70 Ω/cm²) Polyimide / WA/ULA – 1500 Ω/in² (233 Ω/cm²) WA or ULA internal adhesive is more economical than FEP for most custom designs that operate below 150°C NASA approval is available in nearly all of the standard size Polyimide heaters TÜV or UL recognition marking is optional Tighter resistance tolerance RoHS compliance

Provides heat where it’s needed to reduce operating costs.

Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions.

Custom options:

  • Customized options (i.e. SMT components, flex leads, connectors, and laminated to heatsinks) offer turnkey solutions to drastically reduce assembly time and increase productivity
  • Custom profiling gives uniform thermal performance of the heating output to improve processing yields and productivity
  • Custom shapes and sizes:
    • Polyimide / FEP – 22" x 42" (560 x 1065 mm)
    • Polyimide / WA/ULA – 22 ” x 72” (560 x 1825 mm)
  • Custom resistance:
    • Polyimide / FEP – 450 Ω/in² (70 Ω/cm²)
    • Polyimide / WA/ULA – 1500 Ω/in² (233 Ω/cm²)
  • WA or ULA internal adhesive is more economical than FEP for most custom designs that operate below 150°C
  • NASA approval is available in nearly all of the standard size Polyimide heaters
  • TÜV or UL recognition marking is optional
  • Tighter resistance tolerance
  • RoHS compliance
Supplier's Site

Technical Specifications

  Minco
Product Category Industrial Heaters
Product Number HK6913
Product Name Polyimide Thermofoil™ Heaters
Heater Type Flexible Heater; Strip
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - SHV031039 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 320 F (160 C)
Heating Capacity 0.15 kW (0.5118 MBH)
View Details
Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Tubular Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 0.60 to 18.00 kW (2.05 to 61.41 MBH)
View Details
Standard 5V rectangular flexible heaters (USB powered) - TSA0160032eR3.34 - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 356 F (180 C)
View Details