Minco Cable Seals FG3015P3SS6V050

Description
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF) Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)
Datasheet
Description
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF) Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Seals - FG3015P3SS6V050 - Minco
Minneapolis, MN, United States
Cable Seals
FG3015P3SS6V050
Cable Seals FG3015P3SS6V050
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF) Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)

Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified.

For applications requiring:

  • Oil-tight sealing
  • Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to 194ºF)
  • Neoprene grommet temperature range -40º to 75ºC (-40º to 167º F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Sealing Glands
Product Number FG3015P3SS6V050
Product Name Cable Seals
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details