Mill-Max Mfg. Corp. Headers, Receptacles, Female Sockets 861-13-020-30-002000

Description
"20 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 861-13-020-30-002000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
861-13-020-30-002000-ND
Headers, Receptacles, Female Sockets 861-13-020-30-002000-ND
"20 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
861-13-020-30-002000
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 861-13-020-30-002000
CONN RCPT 20POS 0.039 GOLD SMD

CONN RCPT 20POS 0.039 GOLD SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 861-13-020-30-002000-ND 861-13-020-30-002000
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51702-10602000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Polarized Nano Connectors - COTS - A79618-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details