2 Position Spring Piston Connector Through Hole
BTB CONNECTOR, HEADER, 2POS, 1ROW; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED11575-ND | 23AH3869 |
| Product Name | Spring Loaded | Btb Connector, Header, 2Pos, 1Row; Spring Loaded Connector Type Mill Max |
| Connector Type | Piston |