Mill-Max Mfg. Corp. Spring Loaded 858-10-006-10-002000

Description
6 Position Spring Mating Target Connector Through Hole
Request a Quote Datasheet
Description
6 Position Spring Mating Target Connector Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - 54-858-10-006-10-002000-ND - DigiKey
Thief River Falls, MN, United States
6 Position Spring Mating Target Connector Through Hole

6 Position Spring Mating Target Connector Through Hole

Buy Now Datasheet
Conn, Spring Loaded Hdr, 6Pos, 4Mm, Th; Spring Loaded Connector Type Mill Max - 38AC3616 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Spring Loaded Hdr, 6Pos, 4Mm, Th; Spring Loaded Connector Type Mill Max
38AC3616
Conn, Spring Loaded Hdr, 6Pos, 4Mm, Th; Spring Loaded Connector Type Mill Max 38AC3616
CONN, SPRING LOADED HDR, 6POS, 4MM, TH; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass Alloy; Gender:Header RoHS Compliant: Yes

CONN, SPRING LOADED HDR, 6POS, 4MM, TH; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 54-858-10-006-10-002000-ND 38AC3616
Product Name Spring Loaded Conn, Spring Loaded Hdr, 6Pos, 4Mm, Th; Spring Loaded Connector Type Mill Max
Connector Type Mating Target
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102159-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Headers - 1731105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details