Mill-Max Mfg. Corp. Conn, Spring Loaded Hdr, 5Pos, 4Mm, Smt; Spring Loaded Connector Type Mill Max 858-10-005-30-002000

Description
CONN, SPRING LOADED HDR, 5POS, 4MM, SMT; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Contact Material:Brass Alloy; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONN, SPRING LOADED HDR, 5POS, 4MM, SMT; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Contact Material:Brass Alloy; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Spring Loaded Hdr, 5Pos, 4Mm, Smt; Spring Loaded Connector Type Mill Max - 38AC3615 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Spring Loaded Hdr, 5Pos, 4Mm, Smt; Spring Loaded Connector Type Mill Max
38AC3615
Conn, Spring Loaded Hdr, 5Pos, 4Mm, Smt; Spring Loaded Connector Type Mill Max 38AC3615
CONN, SPRING LOADED HDR, 5POS, 4MM, SMT; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Contact Material:Brass Alloy; Gender:Header RoHS Compliant: Yes

CONN, SPRING LOADED HDR, 5POS, 4MM, SMT; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Contact Material:Brass Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AC3615
Product Name Conn, Spring Loaded Hdr, 5Pos, 4Mm, Smt; Spring Loaded Connector Type Mill Max
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products