Mill-Max Mfg. Corp. Spring Loaded 858-10-004-10-002000

Description
4 Position Spring Mating Target Connector Through Hole
Request a Quote Datasheet
Description
4 Position Spring Mating Target Connector Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - 54-858-10-004-10-002000-ND - DigiKey
Thief River Falls, MN, United States
4 Position Spring Mating Target Connector Through Hole

4 Position Spring Mating Target Connector Through Hole

Buy Now Datasheet
Conn, Spring Loaded Hdr, 4Pos, 4Mm, Th; Spring Loaded Connector Type Mill Max - 38AC3612 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Spring Loaded Hdr, 4Pos, 4Mm, Th; Spring Loaded Connector Type Mill Max
38AC3612
Conn, Spring Loaded Hdr, 4Pos, 4Mm, Th; Spring Loaded Connector Type Mill Max 38AC3612
CONN, SPRING LOADED HDR, 4POS, 4MM, TH; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass Alloy; Gender:Header RoHS Compliant: Yes

CONN, SPRING LOADED HDR, 4POS, 4MM, TH; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 54-858-10-004-10-002000-ND 38AC3612
Product Name Spring Loaded Conn, Spring Loaded Hdr, 4Pos, 4Mm, Th; Spring Loaded Connector Type Mill Max
Connector Type Mating Target
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26628-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Coaxial Connectors - 1615403 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details