2 Position Spring Mating Target Connector Surface Mount
CONN, SPRING LOADED HDR, 2POS, 4MM, SMT; Spring Loaded Connector Type:Target Header; Pitch Spacing:4mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Contact Material:Brass Alloy; Gender:Header RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 54-858-10-002-30-002000-ND | 38AC3609 |
| Product Name | Spring Loaded | Conn, Spring Loaded Hdr, 2Pos, 4Mm, Smt; Spring Loaded Connector Type Mill Max |
| Connector Type | Mating Target |