Mill-Max Mfg. Corp. Spring Loaded 857-10-012-30-051000

Description
12 Position Spring Mating Target Connector Surface Mount
Request a Quote Datasheet
Description
12 Position Spring Mating Target Connector Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - 857-10-012-30-051000-ND - DigiKey
Thief River Falls, MN, United States
12 Position Spring Mating Target Connector Surface Mount

12 Position Spring Mating Target Connector Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 857-10-012-30-051000-ND
Product Name Spring Loaded
Connector Type Mating Target
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26307-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PwrBlade+ ® - 10106262-B006007LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details