Mill-Max Mfg. Corp. Spring Loaded 855-22-026-10-001101

Description
26 Position Spring Piston Connector Through Hole
Request a Quote Datasheet
Description
26 Position Spring Piston Connector Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - 855-22-026-10-001101-ND - DigiKey
Thief River Falls, MN, United States
26 Position Spring Piston Connector Through Hole

26 Position Spring Piston Connector Through Hole

Buy Now Datasheet
Std Spring-Loaded Connector / Tube Mill Max - 62AC6313 - Newark, An Avnet Company
Chicago, IL, United States
Std Spring-Loaded Connector / Tube Mill Max
62AC6313
Std Spring-Loaded Connector / Tube Mill Max 62AC6313
STD SPRING-LOADED CONNECTOR / TUBE

STD SPRING-LOADED CONNECTOR / TUBE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 855-22-026-10-001101-ND 62AC6313
Product Name Spring Loaded Std Spring-Loaded Connector / Tube Mill Max
Connector Type Piston
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200802ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50016-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details