20 Position Spring Piston Connector Through Hole, Right Angle
CONNECTOR, HEADER, 20POS, 1ROW, 1.27MM; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:1.27mm; No. of Rows:1 Row; No. of Contacts:20Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED1478-ND | 76Y6115 |
| Product Name | Spring Loaded | Connector, Header, 20Pos, 1Row, 1.27Mm; Spring Loaded Connector Type Mill Max |
| Connector Type | Piston |