Mill-Max Mfg. Corp. Headers, Receptacles, Female Sockets 853-43-060-10-001000

Description
"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet
Description
"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 853-43-060-10-001000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
853-43-060-10-001000-ND
Headers, Receptacles, Female Sockets 853-43-060-10-001000-ND
"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 853-43-060-10-001000-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51702-10103600AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29100-085-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details