Mill-Max Mfg. Corp. Headers, Male Pins 852-90-092-10-001000

Description
"Connector Header Through Hole 92 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 92 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 852-90-092-10-001000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
852-90-092-10-001000-ND
Headers, Male Pins 852-90-092-10-001000-ND
"Connector Header Through Hole 92 position 0.050"" (1.27mm)"

"Connector Header Through Hole 92 position 0.050"" (1.27mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 852-90-092-10-001000-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-110LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50016-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details