Mill-Max Mfg. Corp. Headers, Male Pins 852-10-008-10-003000

Description
"Connector Header Through Hole 8 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - ED10280-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
ED10280-ND
Headers, Male Pins ED10280-ND
"Connector Header Through Hole 8 position 0.050"" (1.27mm)"

"Connector Header Through Hole 8 position 0.050"" (1.27mm)"

Buy Now Datasheet
Standard Pin Header / Bulk Mill Max - 99AC3734 - Newark, An Avnet Company
Chicago, IL, United States
Standard Pin Header / Bulk Mill Max
99AC3734
Standard Pin Header / Bulk Mill Max 99AC3734
STANDARD PIN HEADER / BULK

STANDARD PIN HEADER / BULK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number ED10280-ND 99AC3734
Product Name Headers, Male Pins Standard Pin Header / Bulk Mill Max
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10603600AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 36 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details