Mill-Max Mfg. Corp. Headers, Receptacles, Female Sockets 851-43-044-30-002000

Description
"44 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"44 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 851-43-044-30-002000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
851-43-044-30-002000-ND
Headers, Receptacles, Female Sockets 851-43-044-30-002000-ND
"44 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"44 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 851-43-044-30-002000-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10200400AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29051-025TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details