"25 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
STANDARD SOCKET HEADER / TUBE
CONN RCPT 25POS 0.05 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 851-43-025-10-001000-ND | 04M4139 | 851-43-025-10-001000 |
| Product Name | Headers, Receptacles, Female Sockets | Standard Socket Header / Tube Mill Max | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |