Mill-Max Mfg. Corp. Headers, Receptacles, Female Sockets 851-41-047-10-002000

Description
"47 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet
Description
"47 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 851-41-047-10-002000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
851-41-047-10-002000-ND
Headers, Receptacles, Female Sockets 851-41-047-10-002000-ND
"47 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"47 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 851-41-047-10-002000-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
Screw Connectors - 36-7693-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details