Mill-Max Mfg. Corp. Headers, Male Pins 850-40-047-30-001000

Description
"Connector Header Surface Mount 47 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 47 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 850-40-047-30-001000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
850-40-047-30-001000-ND
Headers, Male Pins 850-40-047-30-001000-ND
"Connector Header Surface Mount 47 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 47 position 0.050"" (1.27mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 850-40-047-30-001000-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details