The Connector, Rcpt, 5Pos, 1Row, 2.54Mm from Mill Max is designed for board-to-board applications with a pitch spacing of 2.54mm. It features five contacts arranged in a single row and is suitable for surface mount installation. The connector is made with a brass alloy, specifically Brass Alloy 360 or 385, ensuring good mechanical strength and electrical conductivity. The inner contact plating consists of 30 Oº" gold over 50 Oº" nickel, while the shell plating is 200 Oº" tin over 100 Oº" nickel, providing durability and corrosion resistance. The insulator is constructed from Nylon 46, which has a high heat deflection temperature of 554°F (290°C) at 264 psi, making it suitable for lead-free reflow soldering processes. The product is RoHS compliant, adhering to the restrictions on hazardous substances in electronic equipment. It is packaged in tape for easy handling and assembly. This connector is a reliable choice for engineers looking for a robust and compliant interconnect solution.
"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 5POS 0.1 GOLD SMD R/A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ED10188DKR-ND | 69AC2184 | 835-43-005-40-030001 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Mill Max | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount, Right Angle | Surface Mount | Surface Mount, Right Angle |
| Current Rating | 3.0 amps | 3.0 amps |