Mill-Max Mfg. Corp. Headers, Receptacles, Female Sockets 835-43-004-40-030001

Description
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet
Description
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - ED10187CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
ED10187CT-ND
Headers, Receptacles, Female Sockets ED10187CT-ND
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - ED10187TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
ED10187TR-ND
Headers, Receptacles, Female Sockets ED10187TR-ND
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - ED10187DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
ED10187DKR-ND
Headers, Receptacles, Female Sockets ED10187DKR-ND
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
835-43-004-40-030001
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 835-43-004-40-030001
CONN RCPT 4POS 0.1 GOLD SMD R/A

CONN RCPT 4POS 0.1 GOLD SMD R/A

Supplier's Site
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Mill Max - 69AC2181 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Mill Max
69AC2181
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Mill Max 69AC2181
CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:835 Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:835 Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Mill Max - 69AC2182 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Mill Max
69AC2182
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Mill Max 69AC2182
CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:835 Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:835 Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED10187CT-ND 835-43-004-40-030001 69AC2181
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Mill Max
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28499-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Sockets - 511682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type VGA
Gender Female / Jack
View Details