2 Position Spring Piston Connector Through Hole
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED8197-02-ND | 65AC5409 |
| Product Name | Spring Loaded | Connector, Header, 2Pos, 1Row, 2.54Mm; Spring Loaded Connector Type Mill Max |
| Connector Type | Piston |