72 Position Spring Piston Connector Surface Mount
BOARD-BOARD CONNECTOR, PIN, 72WAY, 2ROW; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:72Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED8173-72-ND | 85K8815 |
| Product Name | Spring Loaded | Board-Board Connector, Pin, 72Way, 2Row; Spring Loaded Connector Type Mill Max |
| Connector Type | Piston |