Mill-Max Mfg. Corp. Spring Loaded 813-22-072-30-004101

Description
72 Position Spring Piston Connector Surface Mount
Request a Quote Datasheet
Description
72 Position Spring Piston Connector Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - ED8134-72-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
ED8134-72-ND
Spring Loaded ED8134-72-ND
72 Position Spring Piston Connector Surface Mount

72 Position Spring Piston Connector Surface Mount

Buy Now Datasheet
Board-Board Connector, Pin, 72Way, 2Row; Spring Loaded Connector Type Mill Max - 31K9145 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Pin, 72Way, 2Row; Spring Loaded Connector Type Mill Max
31K9145
Board-Board Connector, Pin, 72Way, 2Row; Spring Loaded Connector Type Mill Max 31K9145
BOARD-BOARD CONNECTOR, PIN, 72WAY, 2ROW; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:72Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, PIN, 72WAY, 2ROW; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:72Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number ED8134-72-ND 31K9145
Product Name Spring Loaded Board-Board Connector, Pin, 72Way, 2Row; Spring Loaded Connector Type Mill Max
Connector Type Piston
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29500-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details