Mill-Max Mfg. Corp. Spring Loaded 813-22-072-30-001101

Description
72 Position Spring Piston Connector Surface Mount
Request a Quote Datasheet
Description
72 Position Spring Piston Connector Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - ED8131-72-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
ED8131-72-ND
Spring Loaded ED8131-72-ND
72 Position Spring Piston Connector Surface Mount

72 Position Spring Piston Connector Surface Mount

Buy Now Datasheet
Board-Board Connector, Pin, 72Way, 2Row; Spring Loaded Connector Type Mill Max - 31K9142 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Pin, 72Way, 2Row; Spring Loaded Connector Type Mill Max
31K9142
Board-Board Connector, Pin, 72Way, 2Row; Spring Loaded Connector Type Mill Max 31K9142
BOARD-BOARD CONNECTOR, PIN, 72WAY, 2ROW; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:72Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, PIN, 72WAY, 2ROW; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:72Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number ED8131-72-ND 31K9142
Product Name Spring Loaded Board-Board Connector, Pin, 72Way, 2Row; Spring Loaded Connector Type Mill Max
Connector Type Piston
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-062LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50016-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details