Mill-Max Mfg. Corp. Spring Loaded 813-22-012-30-022101

Description
12 Position Spring Piston Connector Surface Mount
Request a Quote Datasheet
Description
12 Position Spring Piston Connector Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - 54-813-22-012-30-022101-ND - DigiKey
Thief River Falls, MN, United States
12 Position Spring Piston Connector Surface Mount

12 Position Spring Piston Connector Surface Mount

Buy Now Datasheet
Spring Loaded Connector, Header, 12Pos; Spring Loaded Connector Type Mill Max - 64AH1496 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Connector, Header, 12Pos; Spring Loaded Connector Type Mill Max
64AH1496
Spring Loaded Connector, Header, 12Pos; Spring Loaded Connector Type Mill Max 64AH1496
SPRING LOADED CONNECTOR, HEADER, 12POS; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Brass Alloy; Gender:Header RoHS Compliant: Yes

SPRING LOADED CONNECTOR, HEADER, 12POS; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Brass Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 54-813-22-012-30-022101-ND 64AH1496
Product Name Spring Loaded Spring Loaded Connector, Header, 12Pos; Spring Loaded Connector Type Mill Max
Connector Type Piston
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10208002AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details