10 Position Spring Piston Connector Surface Mount
SPRING LOADED CONNECTOR, HEADER, 10POS; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 54-813-22-010-30-022101-ND | 64AH1495 |
| Product Name | Spring Loaded | Spring Loaded Connector, Header, 10Pos; Spring Loaded Connector Type Mill Max |
| Connector Type | Piston |