Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Tape & Reel (TR)
Part Status: Active
Connector Type: Receptacle, Push-In and Insert
Number of Contacts: 24
Pitch: 0.008" (0.20mm)
Number of Rows: 5 + 2
Row Spacing: 0.157" (4.00mm)
Contact Finish: Tin
8 Position Spring Piston Connector Surface Mount
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | ED8130-08-ND | |
| Product Name | Connectors,Interconnects | Spring Loaded |
| Connector Type | Piston |