64 Position Spring Piston Connector Surface Mount
BOARD-BOARD CONNECTOR, PIN, 64 POSITION, 1ROW; Spring Loaded Connector Type:Target Header; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:64Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED8193-64-ND | 85K8803 |
| Product Name | Spring Loaded | Board-Board Connector, Pin, 64 Position, 1Row; Spring Loaded Connector Type Mill Max |
| Connector Type | Piston |