Mill-Max Mfg. Corp. Spring Loaded 812-22-064-30-003101

Description
64 Position Spring Piston Connector Surface Mount
Request a Quote Datasheet
Description
64 Position Spring Piston Connector Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - ED8190-64-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
ED8190-64-ND
Spring Loaded ED8190-64-ND
64 Position Spring Piston Connector Surface Mount

64 Position Spring Piston Connector Surface Mount

Buy Now Datasheet
Board-Board Connector, Pin, 64Way, 1Row; Spring Loaded Connector Type Mill Max - 85K8800 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Pin, 64Way, 1Row; Spring Loaded Connector Type Mill Max
85K8800
Board-Board Connector, Pin, 64Way, 1Row; Spring Loaded Connector Type Mill Max 85K8800
BOARD-BOARD CONNECTOR, PIN, 64WAY, 1ROW; Spring Loaded Connector Type:Target Header; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, PIN, 64WAY, 1ROW; Spring Loaded Connector Type:Target Header; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number ED8190-64-ND 85K8800
Product Name Spring Loaded Board-Board Connector, Pin, 64Way, 1Row; Spring Loaded Connector Type Mill Max
Connector Type Piston
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details