5 Position Spring Piston Connector Surface Mount
SPRING LOADED CONNECTOR, HEADER, 5POS; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Contact Material:Brass Alloy; Gender:Header RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 54-811-22-005-30-022101-ND | 64AH1489 |
| Product Name | Spring Loaded | Spring Loaded Connector, Header, 5Pos; Spring Loaded Connector Type Mill Max |
| Connector Type | Piston |