2 Position Spring Piston Connector Surface Mount
CONNECTOR, HEADER, 2.54MM, 2 POSITION, SMT; No. of Contacts:2Contacts; Connector Type:Contact; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; External Height:0.137" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED8110-02-ND | 01P2687 |
| Product Name | Spring Loaded | Connector, Header, 2.54Mm, 2 Position, Smt; No. Of Contacts Mill Max |
| Connector Type | Piston |