Mill-Max Mfg. Corp. Spring Loaded 810-22-003-40-005191

Description
3 Position Spring Piston Connector Surface Mount, Right Angle
Request a Quote Datasheet
Description
3 Position Spring Piston Connector Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - ED10995CT-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
ED10995CT-ND
Spring Loaded ED10995CT-ND
3 Position Spring Piston Connector Surface Mount, Right Angle

3 Position Spring Piston Connector Surface Mount, Right Angle

Buy Now Datasheet
Spring Loaded - ED10995DKR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
ED10995DKR-ND
Spring Loaded ED10995DKR-ND
3 Position Spring Piston Connector Surface Mount, Right Angle

3 Position Spring Piston Connector Surface Mount, Right Angle

Buy Now Datasheet
Spring Loaded - ED10995TR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
ED10995TR-ND
Spring Loaded ED10995TR-ND
3 Position Spring Piston Connector Surface Mount, Right Angle

3 Position Spring Piston Connector Surface Mount, Right Angle

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number ED10995CT-ND
Product Name Spring Loaded
Connector Type Piston
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-064688-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCV-FYG-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51700-10304803AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Polarized Nano Connectors - COTS - A79613-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers