Contact Spring Through Hole
Contact Spring Through Hole
SPRING LOADED PIN, 2A, 6.25MM; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:6.25mm; Spring Force Initial:25g; Spring Force Working Travel:60g RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED10978CT-ND | 11AC9699 |
| Product Name | Contacts, Spring Loaded (Pogo Pins), and Pressure | Spring Loaded Pin, 2A, 6.25Mm; Connector Type Mill Max |
| Mounting | Through Hole |