Contact Spring Through Hole
Contact Spring Through Hole
SPRING LOADED PIN, 2A, 5.69MM; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:5.69mm; Spring Force Initial:25g; Spring Force Working Travel:60g RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED10977CT-ND | 11AC9698 |
| Product Name | Contacts, Spring Loaded (Pogo Pins), and Pressure | Spring Loaded Pin, 2A, 5.69Mm; Connector Type Mill Max |
| Mounting | Through Hole |