30 Position Spring Mating Target Connector Through Hole
CONNECTOR, HEADER, 30POS, 3ROW, 2.54MM; Spring Loaded Connector Type:Target Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; No. of Contacts:30Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED10968-ND | 05AC7503 |
| Product Name | Spring Loaded | Connector, Header, 30Pos, 3Row, 2.54Mm; Spring Loaded Connector Type Mill Max |
| Connector Type | Mating Target |