Mill-Max Mfg. Corp. Spring Loaded 804-22-012-10-004101

Description
12 Position Spring Piston Connector Through Hole
Request a Quote Datasheet
Description
12 Position Spring Piston Connector Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - ED10892-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
ED10892-ND
Spring Loaded ED10892-ND
12 Position Spring Piston Connector Through Hole

12 Position Spring Piston Connector Through Hole

Buy Now Datasheet
Connector, Header, 12Pos, 3Row, 2.54Mm; Connector Systems Mill Max - 05AC7491 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 3Row, 2.54Mm; Connector Systems Mill Max
05AC7491
Connector, Header, 12Pos, 3Row, 2.54Mm; Connector Systems Mill Max 05AC7491
CONNECTOR, HEADER, 12POS, 3ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:804 Series; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 3ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:804 Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number ED10892-ND 05AC7491
Product Name Spring Loaded Connector, Header, 12Pos, 3Row, 2.54Mm; Connector Systems Mill Max
Connector Type Piston Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PWRBLADE HEADER - RIGHT ANGLE - 51812-10300000AALF - Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Screw Connectors - 36-1535-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers