Mill-Max Mfg. Corp. Headers, Receptacles, Female Sockets 803-47-034-20-001000

Description
"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet
Description
"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 803-47-034-20-001000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
803-47-034-20-001000-ND
Headers, Receptacles, Female Sockets 803-47-034-20-001000-ND
"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 803-47-034-20-001000-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details