20 Position Header Connector Solder Cup Gold
CONN HDR STRIP SOLDER 20POS GOLD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED1455-ND | 802-10-020-10-007000 |
| Product Name | Headers, Specialty Pin | Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 2.54 mm (0.1000 inch) |