Mill-Max Mfg. Corp. Headers, Receptacles, Female Sockets 801-93-064-10-002000

Description
"64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - ED10964-64-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
ED10964-64-ND
Headers, Receptacles, Female Sockets ED10964-64-ND
"64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connectors Unreviewed - 801-93-064-10-002000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
801-93-064-10-002000
Connectors Unreviewed 801-93-064-10-002000
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Connector, Sip Socket, 64 Pos; Connector Systems Mill Max - 17C6018 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sip Socket, 64 Pos; Connector Systems Mill Max
17C6018
Connector, Sip Socket, 64 Pos; Connector Systems Mill Max 17C6018
CONNECTOR, SIP SOCKET, 64 POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:801 Series; Contact Material:Beryllium Copper RoHS Compliant: No

CONNECTOR, SIP SOCKET, 64 POS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:801 Series; Contact Material:Beryllium Copper RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED10964-64-ND 801-93-064-10-002000 17C6018
Product Name Headers, Receptacles, Female Sockets Connectors Unreviewed Connector, Sip Socket, 64 Pos; Connector Systems Mill Max
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102321-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers