"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONNECTOR, SIP SOCKET, 36 POS; Connector Systems:Board-to-Boa
CONN RCPT 36POS 0.1 GOLD PCB
Low Profile Socket with 36 Pins, 0.100 in. Pin Spacing
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ED7636-36-ND | 17C6009 | 801-93-036-10-012000 | 70206595 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Sip Socket, 36 Pos; Connector Systems Mill Max | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Strip Socket; 36; Low Profile; Tin-Leadover Nickel; 0.1 in.; 0.22 in. Dia. |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole Mount | Through Hole | |
| Current Rating | 4.5 amps | 4.5 amps | 4.5 amps | |
| Number of Contacts | 36 # | |||
| Termination | Solder | Thru-Hole |