Mill-Max Mfg. Corp. Headers, Male Pins 800-10-064-10-002000

Description
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - ED7564-64-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
ED7564-64-ND
Headers, Male Pins ED7564-64-ND
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"

"Connector Header Through Hole 64 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Unreviewed - 800-10-064-10-002000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
800-10-064-10-002000
Connectors Unreviewed 800-10-064-10-002000
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Single Row, Low Profile Pin Header, 64 pins - 70206594 - Allied Electronics, Inc.
Fort Worth, TX, USA
Single Row, Low Profile Pin Header, 64 pins
70206594
Single Row, Low Profile Pin Header, 64 pins 70206594
Single Row, Low Profile Pin Header, 64 pins

Single Row, Low Profile Pin Header, 64 pins

Supplier's Site
Board To Board Connector, Header, 64 Position, 1Row; Connector Systems Mill Max - 17C5995 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Header, 64 Position, 1Row; Connector Systems Mill Max
17C5995
Board To Board Connector, Header, 64 Position, 1Row; Connector Systems Mill Max 17C5995
BOARD TO BOARD CONNECTOR, HEADER, 64 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:800 Series RoHS Compliant: Yes

BOARD TO BOARD CONNECTOR, HEADER, 64 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:800 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ED7564-64-ND 800-10-064-10-002000 70206594 17C5995
Product Name Headers, Male Pins Connectors Unreviewed Single Row, Low Profile Pin Header, 64 pins Board To Board Connector, Header, 64 Position, 1Row; Connector Systems Mill Max
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data