Mill-Max Mfg. Corp. Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 540-99-044-24-000000

Description
Win Source Part Number: 1352301-540-99-044-2 4-000000 Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Series: 540 Type: PLCC Features: Closed Frame Termination: Solder Package: Tube Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 22 Number of Positions or Pins (Grid): 44 (4 x 11) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 200.0µin (5.08µm) Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200.0µin (5.08µm) Contact Resistance: 20mOhm Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Base Product Number: 540-99 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1352301-540-99-044-2 4-000000 Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Series: 540 Type: PLCC Features: Closed Frame Termination: Solder Package: Tube Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 22 Number of Positions or Pins (Grid): 44 (4 x 11) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 200.0µin (5.08µm) Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200.0µin (5.08µm) Contact Resistance: 20mOhm Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Base Product Number: 540-99 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets - 1352301-540-99-044-24-000000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
1352301-540-99-044-24-000000
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 1352301-540-99-044-24-000000
Win Source Part Number: 1352301-540-99-044-2 4-000000 Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Series: 540 Type: PLCC Features: Closed Frame Termination: Solder Package: Tube Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 22 Number of Positions or Pins (Grid): 44 (4 x 11) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 200.0µin (5.08µm) Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200.0µin (5.08µm) Contact Resistance: 20mOhm Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Base Product Number: 540-99 Product Status: Obsolete

Win Source Part Number: 1352301-540-99-044-24-000000
Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Series: 540
Type: PLCC
Features: Closed Frame
Termination: Solder
Package: Tube
Housing Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Standard Package: 22
Number of Positions or Pins (Grid): 44 (4 x 11)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin-Lead
Contact Finish Thickness - Mating: 200.0µin (5.08µm)
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Contact Resistance: 20mOhm
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Mill-Max Manufacturing Corp.
Base Product Number: 540-99
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1352301-540-99-044-24-000000
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contact Resistance 20 milliohms
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Wtb Conn, R/a Header, 8Pos, 2Row, 1.27Mm Rohs Compliant Amphenol Communications Solutions - 85AH6363 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details